EN
  • EN
  • DE

74AUP1G34GX/S500125

Part No 74AUP1G34GX/S500125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 5X2SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74AUP
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.80x0.80)
Base Product Number 74AUP1G34
Standard Package 4,594 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857716-74AUP1G34GX/S500125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G34GX/S500125 CAD Model

Description

The NXP 74AUP1G34GX/S500125 is a high-performance, single buffer/inverter gate that operates on a very low power supply range. This advanced ultra-low-power integrated circuit is part of NXP's AUP (Advanced Ultra-low Power) family, designed to provide optimal performance in power-sensitive applications.

Key Features:

  • Power Supply Range: The device is designed to operate on a power supply range of 0.8V to 3.6V, making it highly versatile for various low-voltage applications.
  • Low Static Power Consumption: With a static power consumption of just 0.9 μA at 3.3V, the 74AUP1G34GX/S500125 is an ideal choice for battery-operated and power-conscious designs.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, offering typical tpd of 3.5 ns at VCC = 3.3V, CL = 15 pF.
  • Low Noise Overshoot and Undershoot: This product exhibits minimal noise overshoot and undershoot, which is crucial for maintaining signal integrity in sensitive applications.
  • ESD Protection: The 74AUP1G34GX/S500125 includes input and output ESD protection exceeding 3.8 kV HBM (Human Body Model), ensuring robustness and reliability in harsh environments.
  • Temperature Range: The device is operational over a wide temperature range, from -40°C to +125°C, suitable for industrial applications.

Applications:

The 74AUP1G34GX/S500125 is well-suited for a variety of applications where power efficiency is critical. These include:

  • Smartphones and portable electronics
  • Wearable technology
  • Medical devices
  • Energy management systems
  • IoT devices

Package Information:

The NXP 74AUP1G34GX/S500125 comes in an ultra-small, leadless XSON6 package with a 0.8 mm pitch, which is ideal for space-constrained applications. The package dimensions are 1.0 x 1.45 x 0.5 mm, contributing to its ease of integration into compact system designs.

Overall, the NXP 74AUP1G34GX/S500125 offers an excellent balance of low power consumption, high performance, and small form factor, making it a top choice for designers looking to optimize their circuit designs for power efficiency and space savings.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess