EN
  • EN
  • DE

74AUP1G240GM

Part No 74AUP1G240GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power inverting buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131049-74AUP1G240GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G240GM CAD Model

Description

The NXP 74AUP1G240GM is a high-performance, single-bit inverter buffer/driver with a 3-state output. This component is part of NXP's advanced ultra-low power (AUP) series, and it is designed to operate over a wide power supply range of 0.8V to 3.6V. This feature makes the 74AUP1G240GM an excellent choice for battery-operated and portable devices where power efficiency is critical.

Key Features

  • Low Static Power Consumption: The IC has a very low static power consumption, which significantly reduces the overall power usage of the device it's incorporated into.
  • Wide Operating Voltage: Its ability to function across a wide voltage range (0.8V to 3.6V) provides flexibility in various applications and compatibility with different logic levels.
  • High Noise Immunity: The NXP 74AUP1G240GM is equipped with a high level of noise immunity, ensuring reliable performance in environments with electrical noise.
  • Low Dynamic Power Consumption: Dynamic power consumption is minimized due to the low switching energy of the AUP technology.
  • 3-State Output: The 3-state output allows for connection to a bus or multiple outputs without interference, making it suitable for multiplexing applications.

Applications

The versatility of the 74AUP1G240GM makes it ideal for a broad range of applications, including:

  • Smartphones and tablets
  • Portable and battery-powered devices
  • Microcontroller interfacing
  • Logic level translation
  • Bus and line drivers

Technical Specifications

  • Package: The device is available in a very small and leadless 6-pin XSON6 package, which is optimal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliability across different environmental conditions.
  • Compliance: The 74AUP1G240GM is compliant with JEDEC standard JESD8-15A and exceeds the requirements of IEC 61000-4-2 for Electrostatic Discharge (ESD) protection.

In conclusion, the NXP 74AUP1G240GM is a robust and efficient solution for designers seeking a low-power, high-performance inverter buffer/driver. Its small footprint, combined with its low power consumption and high noise immunity, make it a versatile component for a wide array of electronic products.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3200 $51.2000
385+ $0.2626 $101.1010
590+ $0.2544 $150.0960
815+ $0.2462 $200.6530
1,055+ $0.2380 $251.0900
1,410+ $0.2134 $300.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess