EN
  • EN
  • DE

74AUP1G09GX,125

Part No 74AUP1G09GX,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE AND OD 1CH 2-INP 5X2SON / AND Gate IC 1 Channel Open Drain 5-X2SON (0.80x0.80)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 12.7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.80x0.80)
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74AUP1G09
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AUP1G09GX,125,NEXNXP74AUP1G09GX,125
Standard Package 1
Win Source Part Number 1040124-74AUP1G09GX,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G09GX,125 CAD Model

Description

Product Overview: 74AUP1G09GX,125 - NXP Semiconductors

The 74AUP1G09GX,125 is a high-performance, single 2-input AND gate integrated circuit from NXP Semiconductors, renowned for its ultra-low power consumption and high-speed operation. This logic gate is part of NXP's advanced ultra-low power (AUP) family, designed with the latest technology to ensure efficient performance in a wide range of applications.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption, making it ideal for battery-powered and portable devices where power efficiency is critical.
  • High-Speed Operation: Despite its low power usage, the 74AUP1G09GX,125 does not compromise on speed, offering fast propagation delays which are essential for high-speed data processing applications.
  • Wide Supply Voltage Range: It supports a wide supply voltage range from 0.8V to 3.6V, providing design flexibility and compatibility with various logic levels.
  • Low Input Capacitance: The device features low input capacitance, which minimizes the power consumption caused by switching the inputs, further enhancing its power efficiency.
  • High Noise Immunity: Built with a high level of noise immunity, the 74AUP1G09GX,125 is robust against spurious signals and noise, ensuring reliable operation in electrically noisy environments.

Applications

With its versatile features, the 74AUP1G09GX,125 is suitable for a broad spectrum of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Microcontrollers and embedded systems

Package and Quality

The 74AUP1G09GX,125 comes in an ultra-small, leadless XSON6 package, which is not only space-saving but also suitable for high-density mounting on PCBs. The product adheres to the stringent quality standards set by NXP Semiconductors, ensuring high reliability and performance consistency across various environmental conditions.

In summary, the 74AUP1G09GX,125 from NXP Semiconductors is a stellar choice for designers looking for a low-power, high-speed AND gate logic IC that can operate in a wide voltage range and withstand noisy environments, all packed in a compact, high-quality package.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess