EN
  • EN
  • DE

74ALVT162240DGG:51

Part No 74ALVT162240DGG:51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48TSSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74ALVT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVT1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315908-74ALVT162240DGG:51
Ultra Librarian 3D Model Ultra Librarian 74ALVT162240DGG:51 CAD Model

Description

Product Overview: 74ALVT162240DGG:51

The 74ALVT162240DGG:51 is a high-performance, 16-bit buffer/line driver designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the Advanced Low-Voltage CMOS Technology (ALVT) family, offering a perfect solution for high-speed memory addressing and data routing applications that require low power consumption without compromising on speed.

Key Features

  • High-Speed Operation: This device operates at very high speeds, with a typical output transition time (tPLH/tPHL) significantly lower than traditional CMOS devices.
  • Low Power Consumption: The 74ALVT162240DGG:51 is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • 5V Tolerant Input: Inputs can tolerate a 5V input level even when the device is powered up at a lower voltage, providing interface flexibility between 5V and 3.3V systems.
  • Dual Supply Voltage: This device can be operated with a dual supply voltage, typically at 2.5V or 3.3V, which is ideal for interfacing with both 2.5V and 3.3V logic levels.
  • Bus-Hold Data Inputs: The inputs have a bus-hold feature, eliminating the need for external pull-up or pull-down resistors and reducing system cost and complexity.
  • High Drive Capability: With high drive capability, the 74ALVT162240DGG:51 can drive heavy loads, making it suitable for driving long lines or high-fanout buses.

Applications

The versatility of the 74ALVT162240DGG:51 makes it an excellent choice for a wide range of applications, including:

  • Memory address drivers
  • Data bus drivers and buffers
  • Input/Output port drivers
  • Backplane drivers
  • Bus interface or signal buffering

Product Specifications

This product comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, identified by the orderable part number suffix 'DGG:51'. The package is designed for surface mounting, which allows for efficient PCB space utilization and is compatible with standard SMT assembly processes.

The 74ALVT162240DGG:51 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Its robust design and adherence to stringent quality standards make it a reliable choice for critical applications in industrial, telecommunications, and computing sectors.

For detailed technical specifications, application circuits, and other resources, it is recommended to consult the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess