Product Overview: 74ALVCHT16835DGV 118 by NXP
The 74ALVCHT16835DGV 118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is a member of the advanced low-voltage CMOS high-speed (ALVCH) family, which is renowned for its low power consumption and high-speed interfacing capabilities.
The 74ALVCHT16835DGV 118 is a 3.3V 18-bit universal bus transceiver with 3-state outputs. It is designed to address the needs of high-speed data transfer and signal buffering in sophisticated digital systems. With its bidirectional data flow and dual-supply voltage interfacing, this transceiver is ideal for facilitating communication between different voltage domains, thus providing a versatile solution for system-level design.
One of the key features of this product is its compatibility with both 3.3V and 5V supply voltages, allowing for seamless integration with various logic families. The device also boasts a wide operating temperature range, making it suitable for use in a diverse array of environments and applications. Additionally, the 74ALVCHT16835DGV 118 has a bus-hold feature, which helps maintain the last active state during a power-down situation, thereby preventing data corruption.
Equipped with 56 pins in a TSSOP (Thin Shrink Small Outline Package) form factor, the 74ALVCHT16835DGV 118 is designed for space-efficient implementation in PCB layouts, without sacrificing performance or functionality. This package type also aids in excellent thermal dissipation, ensuring the device operates reliably under varying load conditions.
Applications for the 74ALVCHT16835DGV 118 are vast and include use in high-speed data processing systems, telecommunications, computing, and wherever there is a need for a robust and reliable bus transceiver. With its combination of high-speed operation, low power consumption, and the ability to interface between different voltage levels, the 74ALVCHT16835DGV 118 is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.
Overall, the 74ALVCHT16835DGV 118 from NXP stands out as a top-tier component for modern electronic designs, delivering the quality and reliability that engineers have come to expect from NXP Semiconductors.