The MAX6740XKWTD3+T is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of your electronic systems. This compact component is essential for applications that require constant monitoring of power supplies to protect against undervoltage conditions.
Key Features
- Wide Voltage Range: The device supports a broad operating voltage range, making it versatile for various applications.
- High Accuracy: With precision voltage monitoring, the MAX6740XKWTD3+T ensures that your system operates within safe voltage levels, thus protecting sensitive circuits.
- Low Power Consumption: Designed for efficiency, this voltage monitor consumes minimal power, making it ideal for battery-operated devices.
- Adjustable Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility and enhancing system protection.
- Compact Package: Its small size allows for easy integration into space-constrained designs without compromising performance.
Applications
The MAX6740XKWTD3+T is suitable for a wide range of applications, including:
- Portable/Battery-Powered Devices
- Computers and Servers
- Industrial Systems
- Medical Equipment
- Automotive Electronics
Product Specifications
| Parameter |
Value |
| Package/Case |
SC-70-5 |
| Operating Temperature |
-40°C to +125°C |
| Number of Voltages Monitored |
1 |
| Threshold Voltage |
Adjustable |
| Output Type |
Push-Pull |
Maxim Integrated's commitment to quality and reliability is evident in the MAX6740XKWTD3+T voltage monitor, which offers a robust solution for safeguarding your electronic systems against undervoltage conditions. Its ease of use, combined with high precision, makes it an excellent choice for designers looking to enhance the stability of their power management systems.