EN
  • EN
  • DE

74ALVCH16952DGG,11

Part No 74ALVCH16952DGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT N-INV 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 132123-74ALVCH16952DGG,11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16952DGG,11 CAD Model

Description

Product Overview: 74ALVCH16952DGG,11

The 74ALVCH16952DGG,11 is a high-performance, dual 16-bit registered transceiver with direction pin, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the Advanced Low Voltage CMOS High-Speed (ALVCH) family, known for its low power consumption and high-speed operation. It is specifically engineered to address the demands of high-speed data transmission and reception in a wide range of digital applications.

Key Features

  • Technology: The device is built on advanced CMOS technology, which ensures minimal power dissipation and high noise immunity, making it ideal for battery-operated and noise-sensitive applications.
  • Bus Interface: It features a dual 16-bit bus interface, which allows for bidirectional data flow. This makes the device versatile and suitable for interfacing with microprocessors or as a buffer for memory address and data buses.
  • Direction Control: Direction control is managed by the nDIR pin, while output enable (nOE) is used to control the transceiver function, providing flexibility in controlling the data flow.
  • Edge-Triggered Registers: The edge-triggered registers enable storage of data, which is essential for synchronizing data transfer between buses in a system.
  • High-Speed Operation: With its capability to operate at high speeds, the 74ALVCH16952DGG,11 is suitable for systems that require fast data transfer rates.
  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, contributing to low power consumption without compromising performance.

Applications

The 74ALVCH16952DGG,11 is widely used in digital communication systems and computing environments where high data integrity and speed are essential. It is suitable for use in:

  • Server and workstation buses
  • Switching systems
  • Data storage and retrieval systems
  • Embedded systems
  • Networking equipment

Package and Quality

The device comes in a TSSOP-56 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Its lead-free design aligns with current environmental standards, and the product adheres to NXP's commitment to quality and reliability.

In summary, the 74ALVCH16952DGG,11 from NXP is a robust and reliable choice for system designers looking for a high-speed, low-power, dual 16-bit registered transceiver with flexible data direction control.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7561 $68.7805
11+ $11.2867 $124.1537
16+ $10.9344 $174.9504
22+ $10.5810 $232.7820
29+ $10.2287 $296.6323
38+ $9.1707 $348.4866
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess