EN
  • EN
  • DE

74ALVCH16841DGG

Part No 74ALVCH16841DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit bus interface D-type latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130970-74ALVCH16841DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16841DGG CAD Model

Description

Product Overview: 74ALVCH16841DGG from NXP

The 74ALVCH16841DGG is a high-performance, 20-bit universal bus driver manufactured by NXP Semiconductors. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is designed to meet the needs of high-speed and low-power consumption in modern electronic systems. The 74ALVCH16841DGG offers a perfect solution for driving heavy loads with its robust output stages and is particularly suitable for memory address driving and all other applications requiring high current drive capability.

Key Features

  • Bus Interface: The 74ALVCH16841DGG is equipped with a 20-bit interface, making it capable of handling a wide range of data and address signals in complex digital systems.
  • High-Speed Operation: This device supports high-speed data transfer, which is essential for applications that require quick and efficient communication between components.
  • Low Power Consumption: Despite its high-speed capabilities, the 74ALVCH16841DGG is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • Bus Hold Function: It includes a bus hold feature that maintains the last active bus state during the absence of input signals, thereby reducing the need for external pull-up or pull-down resistors.
  • Multiple Power and Ground Pins: The device is equipped with multiple power and ground pins to minimize noise and ensure a stable operation.

Package and Quality

The 74ALVCH16841DGG comes in a TSSOP48 (Thin Shrink Small Outline Package) form factor, which is a space-saving package ideal for densely populated boards. The package is designed for surface mount technology, providing a secure and reliable connection to the PCB.

Applications

Due to its versatility and performance characteristics, the 74ALVCH16841DGG is widely used in a variety of applications, including:

  • Memory address driving
  • Backplane driving
  • Data bus interfacing and buffering
  • Communication systems
  • High-speed data acquisition systems

The 74ALVCH16841DGG from NXP is a testament to the company's commitment to providing high-quality, innovative semiconductor solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess