NXP 74ALVCH16825DGG: 18-bit Universal Bus Driver with 3-state Outputs
The NXP 74ALVCH16825DGG is a high-performance, 18-bit universal bus driver that is designed to facilitate the connection of data lines in a system. This integrated circuit is part of NXP's advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.
Featuring 3-state outputs, the 74ALVCH16825DGG is capable of driving heavily loaded buses with the least amount of power. This makes it an ideal choice for interfacing with memory, processors, and other digital systems where data integrity and efficient power use are critical.
The device comes in a TSSOP (Thin Shrink Small Outline Package) type with 56 pins, denoted by the 'DGG' suffix in its part number. This package is suitable for surface-mounted technology (SMT) and is widely used in modern compact electronic assemblies.
Key Features:
- 18-bit universal bus driver with 3-state outputs
- Operates at 2.3V to 3.6V, making it compatible with low-voltage systems
- High-speed performance with a typical tpd (propagation delay time) of 3.8ns
- Power-off disable outputs permit "live insertion"
- Low power dissipation with an ICC of 40 μA (max)
- Multiple GND and VCC pins minimize switching noise
- ESD protection exceeds JESD 22
- Compliant with JEDEC standard no. 8-1A
- Latch-up performance exceeds 250 mA per JESDEC Std 17
With its robust latch-up performance and ESD protection, the NXP 74ALVCH16825DGG is designed to withstand the rigors of high-speed data transmission in a variety of applications. Whether you are working on data communication equipment, computing hardware, or any other system requiring reliable bus drivers, the 74ALVCH16825DGG offers a mix of performance and power efficiency that can meet the needs of demanding environments.
For detailed specifications, application notes, and additional resources, visit the NXP Semiconductors official website or consult the 74ALVCH16825DGG datasheet.