EN
  • EN
  • DE

74ALVC162836A

Part No 74ALVC162836A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130899-74ALVC162836A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC162836A CAD Model

Description

The 74ALVC162836A is a high-performance integrated circuit manufactured by NXP Semiconductors. This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVC162836A is designed to be used in applications requiring a 20-bit universal bus driver with 3-state outputs.

Key Features

  • Wide Voltage Range: This device operates with a 1.65V to 3.6V power supply, making it suitable for low-voltage applications.
  • High-speed Operation: With a typical output propagation delay of only 3.8 ns, the 74ALVC162836A ensures swift data transmission, which is crucial for high-speed digital systems.
  • Bus-Hold Function: The integrated bus-hold feature prevents floating inputs, which can lead to erratic system behavior, by maintaining the last known input state.
  • Power-Off Disable: Outputs are disabled when the power is off, preventing damaging backflow current through the device.
  • Low Power Dissipation: The device boasts an ICC of just 20 µA maximum when disabled, contributing to overall energy efficiency in the system.

Applications

Designed for multiplexing and data transmission, the 74ALVC162836A is ideal for a variety of applications, including:

  • Memory address drivers
  • Data switches
  • Signal gating
  • Bus-oriented systems

Technical Specifications

The device features 20-bit inputs and outputs, which are organized into two 10-bit sections with separate output-enable (OE) signals. This allows for greater flexibility in control and bus management. The 74ALVC162836A also offers low ON resistance, with a typical value of 25 ohms at 3.3V, facilitating better signal integrity and reduced voltage drops across the device.

For protection and reliability, the 74ALVC162836A incorporates over-voltage tolerant inputs, which can handle input signals up to 5.5V even when the device is powered down. This tolerance helps prevent damage to the device in mixed-voltage environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVC162836A is rigorously tested to ensure it meets the stringent standards for industrial and commercial applications. With its robust design and advanced manufacturing process, this product offers both performance and reliability for today's demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1448 $60.7240
12+ $9.9653 $119.5836
18+ $9.6535 $173.7630
25+ $9.3416 $233.5400
32+ $9.0309 $288.9888
43+ $8.0966 $348.1538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess