EN
  • EN
  • DE

74ALVC16245DL

Part No 74ALVC16245DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit bus transceiver with direction pin 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130894-74ALVC16245DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16245DL CAD Model

Description

Product Overview: 74ALVC16245DL from NXP

The 74ALVC16245DL is a high-performance, low-voltage 16-bit transceiver from NXP Semiconductors designed to address the needs of high-speed bidirectional communication between data buses. The device is part of the advanced 74ALVC family, known for its low-power consumption and high noise immunity, making it an ideal choice for interfacing with memory, microprocessors, and other digital integrated circuits in a wide range of applications.

Key Features

  • Technology: The device is built using advanced CMOS technology, which provides a significant reduction in power consumption compared to traditional TTL logic while maintaining high-speed operation.
  • Operating Voltage: It operates at a nominal voltage of 2.5V or 3.3V, with a wide range of 1.65V to 3.6V, providing compatibility with lower voltage systems and enabling use in mixed-voltage environments.
  • High-Speed Performance: The 74ALVC16245DL boasts high-speed data transfer capabilities, with a maximum propagation delay of approximately 3.8 ns, ensuring efficient data communication between devices.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Bi-Directional Interface: Each byte of the 16-bit wide bus can be configured as either an input or an output without the use of direction control signals, providing flexibility in data flow management.
  • Output Drive Capability: The device offers a high output drive capability of +/-24 mA at 3.0V, allowing it to drive heavy loads or multiple devices simultaneously.
  • Package: The 74ALVC16245DL is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to space-saving requirements on modern printed circuit boards.

Applications

The versatility of the 74ALVC16245DL makes it suitable for a broad range of applications, such as:

  • Memory interfacing in servers, desktops, and laptops
  • Communication between FPGAs, ASICs, and other high-speed logic circuits
  • Data path management in networking equipment
  • Signal buffering and driving in industrial control systems
  • Bus transceiver roles in consumer electronics

With its robust feature set, the 74ALVC16245DL from NXP Semiconductors represents a reliable and efficient solution for modern digital interfacing challenges.

You May Also Be Interested in

Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess