EN
  • EN
  • DE

74ALVC16244DGG,518

Part No 74ALVC16244DGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 134075-74ALVC16244DGG,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244DGG,518 CAD Model

Description

Product Overview: 74ALVC16244DGG,518

The 74ALVC16244DGG,518 is a high-performance, low-voltage 16-bit buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high speed operation. The device is particularly suitable for driving bus lines or buffer memory address registers due to its high current output capability and symmetrical output impedance.

This product comes in a TSSOP-48 (Thin Shrink Small Outline Package) type of package, making it suitable for surface mount technology (SMT) and ensuring a compact footprint on the printed circuit board (PCB). The device operates over a broad voltage range of 1.65V to 3.6V, allowing it to be used in various applications that require a low operating voltage, which is essential for battery-operated and power-sensitive systems.

Key Features

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Logic Type: 16-bit Buffer/Line Driver with 3-state Outputs
  • Operating Voltage: 1.65V to 3.6V
  • Output Current: High drive capability, ±24 mA at 3.0V
  • Package: TSSOP-48
  • Bus Hold Function: Retains last active state when input becomes tri-stated
  • Pin Configuration: Optimal pinout for improved signal integrity

Applications

The 74ALVC16244DGG,518 is versatile and can be used in a wide range of applications. Its primary use is as a buffer and driver for address and data transmission lines in:

  • Computers and computer peripherals
  • Communication devices
  • Data storage devices
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVC16244DGG,518 is manufactured under strict quality control standards and is designed to meet the reliability requirements of the most demanding applications. It also provides electrostatic discharge (ESD) protection, ensuring robust performance in environments susceptible to static discharge.

With its combination of low power consumption, high speed operation, and robust design, the 74ALVC16244DGG,518 from NXP is an excellent choice for designers looking to optimize their high-speed digital interface applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess