EN
  • EN
  • DE

CAT5119TBI-00GT3

Part No CAT5119TBI-00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Series MiniPot?
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 128676-CAT5119TBI-00GT3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT5119TBI-00GT3 CAD Model

Description

ON Semiconductor CAT5119TBI-00GT3

The CAT5119TBI-00GT3 is a high-performance digital potentiometer device designed and produced by ON Semiconductor, a leading provider in the semiconductor industry. This precision potentiometer offers a versatile solution for applications requiring variable resistance settings. It is widely used in various electronic circuits for adjusting and controlling voltage, current, and signal levels.

Key Features

  • Resistance Value: The CAT5119TBI-00GT3 offers a total resistance of 100 kΩ, which is ideal for a wide range of applications.
  • Resolution: It features a 100-tap design, providing fine adjustment capabilities for precise control over resistance settings.
  • Single Supply Operation: This digital potentiometer operates from a 2.5V to 6V single supply, making it suitable for low-voltage applications.
  • Interface: The device utilizes an industry-standard 2-wire serial interface for communication, ensuring compatibility with most microcontrollers and digital systems.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last programmed position is retained even after the power is cycled.
  • Package: The CAT5119TBI-00GT3 is available in a compact, RoHS-compliant, 8-lead TSSOP package that is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

Applications

The CAT5119TBI-00GT3 is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Automotive electronics
  • Calibration and tuning of circuits
  • Consumer electronics
  • Data acquisition systems
  • Portable battery-powered devices

This digital potentiometer from ON Semiconductor is a reliable and versatile component that enhances the performance and flexibility of electronic designs, providing an efficient solution for designers looking for programmable resistance options.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess