EN
  • EN
  • DE

74ALVC162334ADGG,1

Part No 74ALVC162334ADGG,1
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 135116-74ALVC162334ADGG,1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC162334ADGG,1 CAD Model

Description

Product Overview: 74ALVC162334ADGG,1 from NXP

The 74ALVC162334ADGG,1 is a high-performance, low-voltage, 16-bit universal bus driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This component is part of the advanced 74ALVC family, which is known for its low power consumption and high-speed operation. The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, which is ideal for space-constrained applications.

Key Features

  • High-Speed Operation: The 74ALVC162334ADGG,1 is capable of operating at high speeds, with a typical propagation delay of only 3.0 ns. This makes it suitable for high-speed data transmission and processing applications.
  • Low Voltage Operation: Designed to work with a 1.65 V to 3.6 V power supply, this device supports low voltage applications, which is crucial for battery-operated and power-sensitive designs.
  • Bus-Hold Feature: It incorporates a bus-hold feature that retains the last active state of the input without the need for external pull-up or pull-down resistors, enhancing design flexibility and reducing component count.
  • High Drive Capability: The outputs can drive up to 24 mA, allowing the device to drive multiple loads and maintain signal integrity in complex bus configurations.
  • 3-State Outputs: The 3-state outputs enable the device to be connected directly to a bus-structured system. They can be put into a high-impedance mode, effectively disconnecting the driver from the bus, which is useful in multiplexing applications.

Applications

The 74ALVC162334ADGG,1 is suitable for a wide range of applications, including:

  • Bus drivers in computer systems
  • Memory address drivers
  • Data transmission and communication systems
  • Buffer registers
  • Input/output port expansion

With its combination of high-speed operation, low power consumption, and robust feature set, the 74ALVC162334ADGG,1 from NXP is an excellent choice for designers looking to optimize performance and power efficiency in their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Lowest to $13.0799
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess