EN
  • EN
  • DE

S10K250G5

Part No S10K250G5
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185175-S10K250G5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K250G5 CAD Model

Description

The S10K250G5 is a varistor manufactured by EPCOS (TDK). It is designed to provide transient voltage surge suppression in electronic circuits. As part of the S10 series, it offers reliable protection against overvoltage events such as lightning strikes, inductive switching, and electrostatic discharge.

Applications:

  • Power Supplies: Protecting sensitive power supply components from voltage spikes.
  • Industrial Equipment: Safeguarding industrial control systems and machinery from electrical transients.
  • Consumer Electronics: Used in TVs, audio equipment, and appliances to prevent damage from power surges.
  • Telecommunications: Protecting communication lines and equipment from lightning-induced surges.
  • LED Lighting: Providing surge protection for LED drivers and lighting fixtures.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly reacts to transient voltage events, clamping the voltage to a safe level.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic components from damage, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Improved Safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with Industry Standards: Meets relevant safety and performance requirements.

Additional Details:

The S10K250G5 has a varistor voltage of 250V. The 'G5' designation likely refers to a specific tolerance or packaging characteristic. Detailed electrical characteristics such as maximum surge current, clamping voltage, and energy handling capability can be found in the product datasheet. It is typically a ceramic disc varistor with radial leads for through-hole mounting.

Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a certain threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K250G5 is designed to handle repetitive surges and provide reliable overvoltage protection in a wide range of applications.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $0.0403
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess