The 74ALS652 from NXP Semiconductors is a high-performance, versatile integrated circuit that belongs to the Advanced Low-Power Schottky (ALS) family. This IC is designed for applications requiring a combination of high-speed operation, low power consumption, and robust interfacing capabilities.
Key Features
- Octal Bus Transceiver: The 74ALS652 features eight bidirectional data lines, allowing for efficient data transfer between two buses.
- Register for Storage: It includes an edge-triggered register, providing storage for the data transferred through the transceiver.
- Tri-State Outputs: The outputs can be placed in a high-impedance state, enabling multiple devices to connect to a common bus without interference.
- Non-Inverting Buffers: The design of the 74ALS652 ensures that the data is transferred without inversion, maintaining signal integrity.
- Multiple Operating Modes: It supports various operating modes, including data transmission, data reception, and storage, which can be selected via control inputs.
Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| High-Level Output Current (IOH) |
-15 mA |
| Low-Level Output Current (IOL) |
24 mA |
| Operating Temperature Range |
0°C to 70°C |
| Package Type |
DIP, SOIC |
Applications
The 74ALS652 is ideal for a wide range of applications, including:
- Bus interface in microprocessor/microcontroller systems
- Memory switching and buffering
- Data communication systems
- Peripheral device interfacing
With its combination of speed, low power, and flexibility, the 74ALS652 from NXP Semiconductors is an excellent choice for designers looking to optimize performance in digital systems.