EN
  • EN
  • DE

74ALS175N

Part No 74ALS175N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad D flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130845-74ALS175N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS175N CAD Model

Description

Product Overview: 74ALS175N from NXP

The 74ALS175N is a high-performance, quad D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of the Advanced Low-power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption. The 74ALS175N is crafted to provide reliable and efficient performance in a variety of digital applications.

This device features four edge-triggered D-type flip-flops with individual D inputs and Q and Q̅ outputs. The flip-flops are controlled by a common clock (CP) and a common clear (CLR̅) input. The use of Schottky barrier diodes in the design ensures fast switching times, making the 74ALS175N an ideal choice for high-speed operations.

Each flip-flop is designed to store a single bit of data and can be used in applications requiring data storage, data transfer, or in systems that require synchronization or state retention. The clear function is synchronous, which means that the flip-flops are cleared with the clock's rising edge, ensuring precise timing and control in synchronous systems.

Key Features:
  • Quad D-type flip-flops with clear
  • Edge-triggered from active high to low transition (falling edge)
  • High-speed, with typical toggle frequency of 35 MHz
  • Low power consumption
  • Standard TTL-compatible input levels
  • Wide operating voltage range: 4.5V to 5.5V
  • Output capability: Standard
  • IC package type: DIP-16 (Dual In-line Package)

The 74ALS175N is encapsulated in a 16-pin DIP, making it suitable for through-hole mounting, which is favorable for prototyping and educational purposes. This package also allows for easy integration into existing circuit designs. The device's robustness and high noise immunity make it a versatile component for use in a vast array of electronic systems, from simple logic controllers to complex computing machinery.

Whether you are designing a new system or troubleshooting an existing one, the 74ALS175N from NXP provides the functionality and reliability needed to meet the demands of modern digital circuits. With its combination of speed, power efficiency, and industry-standard packaging, the 74ALS175N is a valuable addition to any electronic component inventory.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess