EN
  • EN
  • DE

74ALS163B

Part No 74ALS163B
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130839-74ALS163B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS163B CAD Model

Description

Introducing the 74ALS163B Synchronous 4-Bit Binary Counter from NXP

The 74ALS163B is a high-speed, 4-bit synchronous binary counter designed by NXP Semiconductors. This integrated circuit is part of the Advanced Low-power Schottky (ALS) family, combining the low power characteristics of CMOS with the speed and drive capabilities of bipolar transistors. The 74ALS163B is optimized for use in a variety of industrial and commercial applications requiring reliable and fast counting operations.

Key Features

  • Synchronous Counting and Loading: The counter operation is synchronized by the clock input (CP), ensuring precise timing for all internal state changes.
  • High-Speed Performance: The ALS technology enables the 74ALS163B to operate at high speeds, making it suitable for high-frequency counting applications.
  • Output Capability: The 74ALS163B can drive up to 15 LS-TTL loads, providing robust output drive capability.
  • Master Reset: The master reset (MR) input clears the counter to its zero state with a single pulse, allowing for quick initialization or reset of the counting process.
  • Parallel Load Capability: The device supports parallel loading of data, enabling the counter to be preset to any desired value through the parallel data inputs (P0 - P3).
  • Cascade Expandability: Multiple 74ALS163B counters can be cascaded together for applications requiring longer count sequences.
  • Edge-Triggered Counting: The counter advances on the rising edge of the clock pulse, providing a clear and predictable counting edge.
  • Multiple Count Enable Inputs: Two count enable inputs (CEP and CET) control the counting operations, offering greater flexibility in count control.

Applications

The 74ALS163B is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Frequency counters
  • Timers and time-delay circuits
  • Programmable dividers
  • Sequential state machines

With its robust feature set and high-speed performance, the NXP 74ALS163B synchronous 4-bit binary counter is an essential component for any application requiring precise and efficient counting operations.

Technical Specifications

Before integrating the 74ALS163B into your design, consult the technical datasheet for detailed electrical specifications and pin configurations to ensure compatibility and optimal performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess