Product Overview: 74AHCT1G08GV Logic Gate from NXP
The 74AHCT1G08GV is a high-speed Si-gate CMOS device from NXP Semiconductors that belongs to the 74AHC/AHCT family. This product is a single 2-input positive AND gate, designed to operate at a wide range of voltages, from 4.5V to 5.5V, making it suitable for interfacing with TTL levels. The 74AHCT1G08GV is characterized by its low power consumption and high noise immunity, ensuring reliable performance in various applications.
Key Features
- Logic Type: 2-input AND gate
- Operating Voltage: 4.5V to 5.5V
- Output Capability: Standard
- IC Output Type: Standard
- Propagation Delay: Typically 8ns at 4.5V
- Power Dissipation: Low
Package and Quality
The 74AHCT1G08GV comes in a small-outline package that is both space-saving and convenient for automated assembly processes. The package is lead-free and RoHS compliant, meeting the environmental standards of today's electronic industry. NXP's commitment to quality ensures that this product meets strict industry standards for performance and reliability.
Applications
With its versatile voltage range and robust performance, the 74AHCT1G08GV is ideal for a broad spectrum of applications. It is commonly used in:
- Logic level shifting
- Function generation
- Power management systems
- Embedded systems
- Microcontroller interfacing
Advantages
The 74AHCT1G08GV offers several advantages for designers. Its compatibility with TTL levels allows for easy integration into existing systems without the need for additional level-shifting hardware. The low power consumption makes it an excellent choice for battery-operated devices, and its high noise immunity ensures stable operation in electrically noisy environments.
In summary, the 74AHCT1G08GV from NXP is a reliable and efficient solution for designers looking to implement logical operations within their circuits. Its small footprint, low power, and high noise immunity make it a versatile component for a wide array of electronic designs.