The 74AHCT1G00GV is a high-speed Si-gate CMOS device from NXP Semiconductors. It is a single 2-input NAND gate that embodies the cutting-edge technology in integrated circuit design, providing the perfect solution for fast, reliable logic operations. Designed to operate from a 4.5V to 5.5V power supply, it is suitable for interfacing with TTL levels while maintaining CMOS low power consumption.
This product is characterized by its high noise immunity and low power consumption, making it an ideal choice for a wide range of applications, from industrial to consumer electronics. The 74AHCT1G00GV is capable of driving 10 LSTTL loads, which is a testament to its robust output drive capabilities.
Key Features:
- Logic Type: 2-input NAND gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Output Capability: Capable of driving 10 LSTTL loads
- Package: Very small and leadless 5-pin SOT753 package
- High Noise Immunity: Ensures stable operation in noisy environments
Applications:
The versatility of the 74AHCT1G00GV allows it to be used in various applications, including:
- Logic level translation
- Function generator
- Power management
- Control systems
- Embedded systems
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT1G00GV is rigorously tested to ensure it meets the stringent requirements for industrial and consumer electronics. With its high reliability, users can deploy this component in their systems with confidence, knowing it will perform consistently over its intended lifespan.