EN
  • EN
  • DE

74AHC373PW

Part No 74AHC373PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130679-74AHC373PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC373PW CAD Model

Description

Product Overview: 74AHC373PW from NXP Semiconductors

The 74AHC373PW is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, known for its robust performance and reliability in a wide range of applications. This particular component is part of the 74AHC family, which is characterized by its low power consumption and high noise immunity, making it an excellent choice for interfacing with other logic families, such as TTL.

The 74AHC373PW is an octal D-type transparent latch featuring 3-state outputs. It is designed to be used as a temporary storage device for 8-bit data, and it can also be employed as a buffering device for bus-oriented systems. The transparent latches allow data to pass from input to output while the latch-enable (LE) input is high, and capture data when LE goes low. The 3-state outputs can be controlled via the output enable (OE) input, allowing for the direct connection to bus lines or other output ports without the risk of a conflict.

This particular variant, the PW package, comes in a TSSOP20 (Thin Shrink Small Outline Package with 20 leads), which is suitable for space-constrained applications due to its compact footprint. The device operates over a wide supply voltage range from 2.0V to 5.5V, which allows for its use in both 3.3V and 5V systems. This flexibility in voltage compatibility is a significant advantage for designers looking to integrate the 74AHC373PW into multi-voltage systems.

Key features of the 74AHC373PW include:

  • High-speed, low-power CMOS technology
  • Octal D-type transparent latches with 3-state outputs
  • Wide operating voltage range: 2.0V to 5.5V
  • Output capability: bus driver
  • ICCU max: 4 µA at Ta = 25°C
  • Latch-up performance exceeds 250 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM JESD22-A114E exceeds 2000V
    • MM JESD22-A115-A exceeds 200V
  • Compliant with JEDEC standard no. 7A

The 74AHC373PW is a versatile and essential component for designers who require a reliable and high-performance solution for data storage and bus interfacing in digital systems. Its robustness, combined with NXP's commitment to quality, ensures that this device will continue to be a preferred choice for a diverse set of electronic applications.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2087 $58.4360
675+ $0.1713 $115.6275
1,045+ $0.1660 $173.4700
1,440+ $0.1605 $231.1200
1,865+ $0.1552 $289.4480
2,490+ $0.1392 $346.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess