NXP 74AHC2G125DP Dual Bus Buffer/Gate
The NXP 74AHC2G125DP is a high-performance, dual non-inverting bus buffer/gate with 3-state outputs that belong to the advanced high-speed CMOS family (AHC). This integrated circuit is designed to provide isolation for bus lines or for buffering memory address registers. It features two individual buffer/gate circuits in a single package, which makes it an ideal choice for applications where space-saving and reduced power consumption are critical.
Key Features
- Logic Type: Dual non-inverting bus buffer with 3-state outputs
- Operating Voltage Range: 2.0V to 5.5V, accommodating a wide range of applications from battery-powered devices to industrial systems
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Characterized by low power dissipation, making it suitable for power-sensitive designs
- High-Speed Performance: Capable of operating at high speeds with a typical propagation delay (tpd) of just 3.9ns at VCC = 5V
- ESD Protection: Features robust Electrostatic Discharge (ESD) protection, ensuring durability and reliability in harsh conditions
- Package: Offered in a TSSOP8 (thin shrink small outline package) form factor, which is ideal for space-constrained applications
Applications
The 74AHC2G125DP is versatile, making it well-suited for a variety of applications, including:
- Interface buffering
- Memory address driving
- Bus isolation
- Data transmission systems
- Signal gating
Quality and Reliability
NXP is known for its commitment to quality, and the 74AHC2G125DP is no exception. It is manufactured under stringent conditions to ensure high reliability and performance consistency. This component is RoHS-compliant and is designed to meet the requirements of the latest environmental standards.
Whether you are designing a sophisticated communication system or a simple logic interface, the NXP 74AHC2G125DP provides a reliable and efficient solution for your buffering and gating needs.