EN
  • EN
  • DE

74AHC2G08GD

Part No 74AHC2G08GD
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description AND GATE, AHC/VHC/H/U/V SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC2G08
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908061-74AHC2G08GD
Ultra Librarian 3D Model Ultra Librarian 74AHC2G08GD CAD Model

Description

Product Overview: 74AHC2G08GD from NXP

The 74AHC2G08GD is a high-speed, dual 2-input AND gate IC designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AHC family, which is renowned for its low power consumption and high noise immunity, making it an excellent choice for a wide range of applications in the consumer, industrial, and telecommunications markets.

The 74AHC2G08GD operates on a supply voltage range from 2.0V to 5.5V, which allows for its use in both 3.3V and 5V systems. This versatility makes it a suitable component for interfacing with a variety of other logic families. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

This product features symmetrical output impedance, which ensures high noise immunity and minimizes output signal distortion. The balanced propagation delays between inputs and outputs provide consistent performance and support for high-frequency operation. The 74AHC2G08GD is capable of driving 8mA at 5V, which is sufficient for most low-power applications.

The IC comes in a compact 8-pin SO package, with the product code GD denoting the package type. This surface-mount package is suitable for automated assembly processes, making it a convenient choice for mass production. The small form factor of the device allows for efficient use of PCB space, which is particularly beneficial in space-constrained applications.

For designers and engineers, the 74AHC2G08GD offers a combination of high-speed operation, low power consumption, and robust performance. Its dual 2-input AND gate configuration is commonly used in digital circuits to perform logical operations, making it a fundamental component for digital signal processing, computing, and logic interface designs.

In summary, NXP's 74AHC2G08GD is a reliable and efficient solution for implementing logic functions in a wide range of electronic systems. Its compatibility with modern manufacturing processes, along with its performance characteristics, makes it a go-to choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess