EN
  • EN
  • DE

74AHC1G86GV

Part No 74AHC1G86GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130646-74AHC1G86GV
Manufacturer Homepage www.nxp.com
Family Name 74AHC1G86
Introduction Date September 20, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G86GV CAD Model

Description

The 74AHC1G86GV is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility. It is a single 2-input exclusive-OR gate that operates on a wide voltage range and is designed to deliver fast switching with low power consumption, making it an excellent choice for a variety of logic applications.

Key Features

  • Voltage Range: The device supports a wide operating voltage range from 2.0V to 5.5V, catering to the needs of both low and standard voltage applications.
  • High-Speed: With its fast switching capabilities, the 74AHC1G86GV is capable of toggling at high frequencies, boasting a typical propagation delay of only 8ns at 4.5V.
  • Low Power Consumption: It is designed to be power-efficient, which is essential for battery-operated and power-sensitive designs.
  • Logic Level Compatibility: This device is compatible with TTL levels, ensuring easy integration into mixed-technology systems.
  • Temperature Range: The 74AHC1G86GV operates over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
  • Package Options: Available in a small outline package (SOT-753), it is ideal for space-constrained applications.
  • ESD Protection: Enhanced ESD protection is provided to prevent damage from electrostatic discharges during handling and operation.

Applications

The versatility of the 74AHC1G86GV allows it to be used in a wide array of applications. These include, but are not limited to, high-speed logic circuits, computing devices, data processing, telecommunications, and portable electronics. Its small footprint and compatibility with various logic levels make it a preferred choice for designers looking to optimize their circuit designs for both performance and space.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AHC1G86GV is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications. Whether you are working on commercial, industrial, or complex computing systems, this logic gate is engineered to meet the rigorous demands of your projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess