Product Overview: 74AHC1G00GW from NXP
The 74AHC1G00GW is a high-speed, single 2-input NAND gate integrated circuit produced by NXP Semiconductors. This product is designed for use in a wide range of applications, from consumer electronics to industrial control systems, where efficient and reliable logic operations are required. The 74AHC1G00GW is part of the 74AHC family, which is known for its high-speed CMOS technology that offers a good balance between speed and power consumption.
This particular gate operates with a supply voltage ranging from 2.0V to 5.5V, making it compatible with most low-voltage and standard TTL logic levels. This flexibility in voltage is beneficial for interfacing with both modern low-voltage devices and traditional 5V systems. The 74AHC1G00GW is capable of driving up to 8mA of output, allowing it to directly drive small loads or interface with other logic devices without the need for additional buffer components.
The device is offered in a very small, leadless 5-pin package, specifically the SOT353 (also known as SC-70-5 or SC-88A), which is suitable for space-constrained applications. Despite its compact size, it provides the same logical functionality as larger packages, making it an excellent choice for portable and miniaturized electronic systems.
Key features of the 74AHC1G00GW include:
- High-speed CMOS technology
- 2-input NAND gate functionality
- Operating voltage range: 2.0V to 5.5V
- Output drive capability: 8mA
- Low power dissipation
- Compact SOT353 package
- Latch-up performance exceeds 250mA per JESD 78 Class II Level B
- ESD protection exceeds JESD 22
Furthermore, the 74AHC1G00GW is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. The device also includes protection against excessive input voltage, which safeguards the logic gate from potential damage caused by improper voltage levels.
Overall, the 74AHC1G00GW from NXP is a versatile and robust component that delivers high-speed logic operations while maintaining low power consumption, making it an ideal choice for designers looking to optimize their digital systems.