The 74AHC00BQ is a high-speed Si-gate CMOS device from NXP Semiconductors renowned for its robust performance and versatility in a wide range of applications. This particular integrated circuit is a quadruple 2-input NAND gate, which is a fundamental building block in digital electronics. The device is part of the 74AHC family, which is well-regarded for its low power consumption and high noise immunity, making it an excellent choice for battery-operated and portable devices.
Key Features:
- Logic Type: Quadruple 2-input NAND gate
- Operating Voltage: 2.0V to 5.5V, accommodating a broad range of power supplies and ensuring compatibility with both TTL and CMOS logic levels.
- High-Speed Performance: A typical propagation delay (tpd) of just 3.7ns at VCC = 5V, enabling fast operation in critical timing applications.
- Low Power Consumption: With a typical ICC of only 2 μA (max) at 25°C, it is an energy-efficient choice for power-sensitive designs.
- Output Current: Capable of sourcing or sinking up to 8 mA at 5V, providing sufficient drive capability for various peripherals.
- Temperature Range: Operational across a wide temperature range from -40°C to +125°C, suitable for industrial applications.
- Package: The device comes in a DHVQFN14 package, which is a space-saving solution with a small footprint, ideal for compact PCB layouts.
- ESD Protection: Features robust electrostatic discharge protection, ensuring reliability and longevity in environments prone to ESD events.
Applications:
The versatile nature of the 74AHC00BQ makes it suitable for a variety of applications, including:
- Logic gates and digital circuits
- Signal processing
- Control systems
- Computing devices
- Communication equipment
- Portable and battery-powered devices
With its combination of high-speed operation, low power consumption, and compact packaging, the 74AHC00BQ from NXP Semiconductors is a reliable choice for designers looking to add NAND logic functionality to their electronic projects.