EN
  • EN
  • DE

74ABT544PW,118

Part No 74ABT544PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24TSSOP / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74ABT544PW-T,74ABT544PW-T-ND,935178850118
Standard Package 2,500
Win Source Part Number 1002691-74ABT544PW,118
Ultra Librarian 3D Model Ultra Librarian 74ABT544PW,118 CAD Model

Description

Product Overview: 74ABT544PW,118

The 74ABT544PW,118 is a high-performance, octal transceiver with 3-state outputs from NXP Semiconductors, designed to meet the requirements of high-speed data transfer systems. This integrated circuit is part of NXP's ABT range, known for its advanced BiCMOS technology, which provides a combination of high speed and low power consumption.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines, allowing for efficient two-way data communication.
  • 3-State Outputs: Each data line has a corresponding 3-state output that can be used to place the output in a high-impedance state, thus enabling the connection of multiple outputs to a common bus without the risk of conflict.
  • Live Insertion and Extraction: The 74ABT544PW,118 supports live insertion and extraction, minimizing the disruption to the bus when modules are added or removed.
  • High-Speed Operation: The ABT series is optimized for high-speed operation, significantly reducing the propagation delay times and enabling faster data processing.
  • Power-Off Disable: This feature ensures that the device's outputs are in the high-impedance state during power-off, reducing the risk of damage due to unexpected power surges.
  • Multiple VCC and GND Pins: The inclusion of multiple power and ground pins minimizes the noise due to high data rates.

Applications

The 74ABT544PW,118 is suitable for a wide range of applications, particularly where high data integrity and speed are crucial. It is ideal for:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Servers and networking equipment
  • Industrial control systems

Physical Attributes

The device comes in a TSSOP (Thin Shrink Small Outline Package) 20-pin configuration, with a body size that is well-suited for space-constrained applications. The part number 74ABT544PW,118 indicates that this version of the 74ABT544 is provided in a plastic TSSOP package.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ABT544PW,118 is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring a dependable solution for high-speed data transfer requirements.

For detailed specifications and application notes, designers and engineers should consult the datasheet and technical documentation available from NXP Semiconductors.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess