EN
  • EN
  • DE

BCM43291SKUBG

Part No BCM43291SKUBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case BGAP10
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709658-BCM43291SKUBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM43291SKUBG CAD Model

Description

The BCM43291SKUBG is a wireless connectivity chip manufactured by Cypress Semiconductor Corp (formerly Broadcom). It's a single-chip combo solution that integrates Wi-Fi, Bluetooth, and FM radio functionality, making it suitable for a variety of mobile and embedded applications.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio capabilities in smartphones.
  • Tablets: Enables wireless connectivity in tablet devices.
  • Portable Media Players: Integrates wireless functionality into portable media players.
  • Embedded Systems: Used in various embedded systems requiring wireless communication.

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n standards for wireless networking.
  • Bluetooth Connectivity: Integrates Bluetooth 2.1 + EDR and Bluetooth 3.0 high-speed capabilities.
  • FM Radio: Includes an FM radio receiver for listening to FM broadcasts.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Compact Size: Features a compact design for space-constrained applications.

Benefits

  • Integrated Wireless Solution: Combines Wi-Fi, Bluetooth, and FM radio into a single chip, reducing board space and component count.
  • Enhanced Connectivity: Provides robust and reliable wireless connectivity for a wide range of applications.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: Integration reduces overall system cost by minimizing the number of components required.
  • Simplified Design: Simplifies the design process by providing a complete wireless solution.

Additional Details

The BCM43291SKUBG typically comes in a BGA (Ball Grid Array) package. It requires a stable power supply and appropriate antenna design for optimal performance. Detailed specifications, including pinout diagrams, operating conditions, and RF performance characteristics, can be found in the Cypress Semiconductor product documentation.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8762 $62.1334
16+ $7.2834 $116.5344
25+ $7.0559 $176.3975
34+ $6.8284 $232.1656
44+ $6.6008 $290.4352
59+ $5.9171 $349.1089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess