The 74ABT543AD is a high-performance, bi-directional transceiver from NXP Semiconductors, designed to meet the requirements of high-speed data transfer and system interconnectivity. This integrated circuit is part of the 74ABT range, known for its advanced BiCMOS technology, which offers a perfect balance between speed and power consumption.
Key Features
- Technology: Advanced BiCMOS technology ensures low power dissipation combined with high speed and high output drive.
- Octal Transceiver: The device features eight non-inverting transceivers, facilitating bi-directional communication between two buses.
- Live Insertion: The 74ABT543AD supports live insertion and withdrawal (hot insertion) without glitching, thanks to bus-hold data inputs.
- Drive Capability: It boasts a high drive capability of +/-64 mA at 3.0V, ideal for driving heavily loaded buses and buffering memory address drivers.
- Power-off Disable: Outputs can be put into a high-impedance state to avoid bus conflict during power-off.
- Multiple V<sub>CC and GND Pins: These minimize package inductance and maximize the quality of the signal.
Applications
The versatility of the 74ABT543AD makes it suitable for a wide array of applications, including:
- Bus interface in byte-oriented memory applications
- Interfacing and driver for bus transmission over long lines
- Communication systems
- Data processing
- Control systems
Product Specifications
The 74ABT543AD is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs. Operating within a voltage range of 4.5V to 5.5V, this device is characterized by its compatibility with TTL levels and the ability to operate at temperatures ranging from -40°C to +85°C.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ABT543AD is rigorously tested and adheres to strict industry standards, ensuring reliability and performance consistency for critical applications.