EN
  • EN
  • DE

74ABT540D

Part No 74ABT540D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer, inverting (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130230-74ABT540D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT540D CAD Model

Description

The 74ABT540D is a high-performance, octal buffer and line driver designed by NXP Semiconductors. This integrated circuit (IC) is tailored to deliver robust signal conditioning and drive capabilities, with the added feature of inverted 3-state outputs. It is a perfect fit for applications that require high-speed signal propagation and noise immunity.

Key Features

  • High-Speed Operation: Engineered for swift data transmission, the 74ABT540D operates at high frequencies, making it suitable for systems that demand quick response times.
  • Advanced BiCMOS Technology: Utilizing BiCMOS technology, this product offers a blend of the high-speed performance of Bipolar with the power-saving features of CMOS, ensuring efficient operation.
  • Octal Bus Interface: With eight input and output channels, it provides ample interfacing capability, enabling it to handle multiple data lines simultaneously.
  • Inverted Outputs: The inverted 3-state outputs allow for easy integration into various logic-level systems, enhancing design flexibility.
  • Power-Off Disable: Outputs can be put into a high-impedance state, reducing power consumption when the device is powered off or during standby.
  • Live Insertion: Features like bus hold on data inputs and power-up 3-state provide support for live insertion, minimizing glitches on the bus during card insertion or removal.

Applications

The 74ABT540D is widely used across different industries and applications. It is particularly useful in situations where data integrity and system reliability are critical. Common applications include:

  • Server and telecom infrastructure
  • Data communication systems
  • Computer peripherals and networking equipment
  • Industrial control systems

Technical Specifications

The device comes in a SO20 package, which is a small outline package with 20 leads. It operates over a standard temperature range and has a 5V power supply voltage. The 74ABT540D features quick switching times, with a typical propagation delay of only a few nanoseconds, and it provides low power dissipation.

With its robust design and high-speed capabilities, the 74ABT540D from NXP is an ideal solution for enhancing the performance and reliability of your digital systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess