EN
  • EN
  • DE

74ABT534A

Part No 74ABT534A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop, inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130229-74ABT534A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT534A CAD Model

Description

The 74ABT534A is a high-performance, octal D-type flip-flop with clear, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, indicating that it is fabricated with a combination of Bipolar and CMOS technology to achieve the best of both worlds: high speed and low power consumption.

Key Features

  • Octal D-type Flip-Flop: The device contains eight edge-triggered flip-flops, which are ideal for storage or transferring data in synchronous systems.
  • Clear Function: Each flip-flop has an individual clear input which, when activated, forces the flip-flop output to a low state.
  • Wide Operating Voltage Range: The 74ABT534A can operate with a supply voltage ranging from 4.5V to 5.5V, making it versatile for various digital applications.
  • High-Speed Operation: With a typical shift frequency of 150MHz, this device is suitable for high-speed applications that require quick data transfer or storage.
  • Output Capability: The device can drive 50 Ohm transmission lines, providing strong signal integrity for connected devices.
  • Live Insertion and Extraction: Its bus-hold data inputs eliminate the need for external pull-up resistors and allow for live insertion and extraction, reducing system downtime.
  • Low Power Dissipation: The ABT technology ensures that the device has a reduced power consumption profile without compromising on speed.

Applications

The 74ABT534A is suitable for a wide array of applications where data storage, transfer, and manipulation are essential. These applications include:

  • Bus Interface Buffers
  • Data Storage and Retrieval
  • Control Registers
  • System Resource Management

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74ABT534A is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliability and performance in the most demanding conditions.

Ordering Information

The 74ABT534A is available in various packages, including SO and SSOP, providing flexibility for different PCB layouts and assembly processes. For ordering information, it is recommended to check the latest datasheets and product specifications from NXP Semiconductors.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess