EN
  • EN
  • DE

74ABT32DB

Part No 74ABT32DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130218-74ABT32DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT32DB CAD Model

Description

Product Overview: 74ABT32DB from NXP

The 74ABT32DB is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This particular IC belongs to the ABT family, known for its advanced BiCMOS technology, which combines the speed of bipolar circuits with the power efficiency of CMOS technology. The product is specifically designed to deliver quick and reliable logic operations, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial systems.

Key Features

  • Logic Type: The 74ABT32DB is a Quad 2-input OR gate, which means it contains four independent OR gates in a single package. Each gate performs the logical OR function on two inputs, providing a high output (1) when at least one of the inputs is high.
  • Operating Voltage: This device operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing TTL systems.
  • High-Speed Operation: With a typical propagation delay of just 3.2ns, the 74ABT32DB ensures rapid signal processing, which is crucial for high-speed computing and data communication systems.
  • Output Drive Capability: The IC can drive up to 50mA of output current, providing strong signal levels that can drive multiple loads or long traces without signal degradation.
  • Power Dissipation: The device features a low power dissipation, which minimizes heat generation and enhances system reliability.
  • Package: The 74ABT32DB comes in a 14-pin SOIC package, which is suitable for surface-mount technology, allowing for compact and efficient PCB design.

Applications

The versatility of the 74ABT32DB makes it well-suited for a variety of digital logic applications, including:

  • Data processing systems
  • Communication infrastructure
  • Control systems
  • Signal processing units
  • Embedded systems

With its combination of high-speed operation, power efficiency, and integration ease, the 74ABT32DB from NXP is a reliable and effective solution for designers looking to implement logical OR functions in their electronic projects.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess