EN
  • EN
  • DE

74ABT240PW,112

Part No 74ABT240PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 121368-74ABT240PW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT240PW,112 CAD Model

Description

Product Overview

The 74ABT240PW,112 is a high-performance, octal buffer/line driver designed and manufactured by NXP Semiconductors. This integrated circuit (IC) features non-inverting 3-state outputs and is tailored to improve the performance of memory-driving and bus-oriented systems. With its advanced BiCMOS technology, the 74ABT240PW,112 provides both high-speed operation and the reduced power consumption necessary for modern electronic applications.

Key Features

  • Octal Bus Interface: The IC incorporates eight non-inverting buffer/line drivers, allowing for efficient interfacing with bus lines.
  • 3-State Outputs: The outputs can be put in a high-impedance state, facilitating shared bus lines without conflicts.
  • High-Speed Operation: The 74ABT240PW,112 is capable of operating at high speeds, making it suitable for high-performance systems.
  • Low Power Consumption: Utilizing BiCMOS technology, the device consumes less power compared to traditional CMOS or TTL devices.
  • Wide Operating Voltage Range: This IC operates over a wide voltage range, accommodating various application requirements.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime during upgrades or maintenance.

Applications

The versatility of the 74ABT240PW,112 makes it ideal for a wide range of applications, including:

  • Memory drivers
  • Bus-oriented systems
  • Input/output port drivers
  • Data communication systems
  • Server and telecom infrastructure

Package and Quality

Encased in a TSSOP-20 (Thin Shrink Small Outline Package) with 20 pins, the 74ABT240PW,112 is designed for surface-mount technology, making it suitable for compact and densely populated PCBs. NXP's commitment to quality ensures that each IC meets rigorous standards, providing reliable performance in critical applications.

Environmental and Regulatory Compliance

The 74ABT240PW,112 is compliant with major environmental directives, including RoHS (Restriction of Hazardous Substances), which ensures that the use of certain hazardous materials in electrical and electronic equipment is limited. This compliance reflects NXP's dedication to environmental responsibility and the production of sustainable products.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7706 $67.0824
9+ $13.7607 $123.8463
13+ $13.3299 $173.2887
18+ $12.9002 $232.2036
24+ $12.4705 $299.2920
31+ $11.1804 $346.5924
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess