EN
  • EN
  • DE

74ABT2244PW

Part No 74ABT2244PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130192-74ABT2244PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT2244PW CAD Model

Description

The 74ABT2244PW from NXP Semiconductors is a high-performance, octal buffer/line driver designed to provide efficient and reliable operation in a wide range of industrial, commercial, and computing applications. This integrated circuit is part of the 74ABT family, known for its advanced BiCMOS technology that offers a perfect balance between speed and power consumption.

Key Features:

  • Device Type: Octal Buffer/Line Driver with 3-state outputs.
  • Package: The 74ABT2244PW comes in a TSSOP-20 (Thin Shrink Small Outline Package) that is suitable for surface-mounted technology, ensuring a compact footprint on PCBs.
  • Logic Level: It operates with a 5V supply voltage, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing easy integration with existing digital systems.
  • Performance: With a typical propagation delay of only 3.6ns and an output capability of +/- 64mA, this device is designed for high-speed operation while driving heavy loads.
  • Power Consumption: The IC features a low power consumption with an I_cc of 40µA in the quiescent state, making it an energy-efficient choice for power-sensitive designs.
  • Temperature Range: The operating temperature range spans from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The 74ABT2244PW is versatile and can be used in a variety of applications, including:

  • Bus interface or buffering in microprocessor and microcontroller-based systems.
  • Memory address driving for high-capacity memory modules.
  • Input/output port expansion in computer motherboards and peripherals.
  • Data communication and signal conditioning in telecom infrastructure.

Product Benefits:

This NXP product offers several benefits to designers, including:

  • High-speed operation without compromising power efficiency.
  • Compatibility with existing 5V systems and logic families.
  • Reduced board space requirements due to its compact TSSOP-20 package.
  • Robust performance in extreme temperature conditions.

With its combination of speed, power efficiency, and robustness, the 74ABT2244PW from NXP is an excellent choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess