EN
  • EN
  • DE

ADS1100A7IDBVR

Part No ADS1100A7IDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating, 16-Bit ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADS1100
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1141591-ADS1100A7IDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1100A7IDBVR CAD Model

Description

Product Overview: Texas Instruments ADS1100A7IDBVR

The ADS1100A7IDBVR is a precision, low-power, 16-bit analog-to-digital converter (ADC) produced by Texas Instruments, designed to offer industry-leading performance for sensing and data acquisition in a variety of applications. This ADC is particularly well-suited for portable and battery-powered applications due to its compact SOT-23-6 package and low power consumption.

Key Features

  • Resolution: 16-bit resolution provides high precision measurement capability, allowing for accurate signal representation.
  • Integrated Oscillator: The device includes an onboard oscillator, eliminating the need for external clock sources and simplifying design.
  • Programmable Gain Amplifier (PGA): The ADS1100A7IDBVR features a PGA with selectable gains of 1, 2, 4, or 8, providing flexibility in amplifying low-level signals.
  • Single-Supply Operation: With a supply range of 2.7V to 5.5V, this ADC can operate from a single power supply, reducing complexity and power demands.
  • I2C Interface: The device offers a standard I2C-compatible serial interface, enabling easy communication with most microcontrollers and processors.
  • Self-Calibration: The ADC performs self-calibration on power-up, ensuring accurate measurements without manual intervention.
  • Low Power Consumption: It features a low current consumption of 90μA at 128SPS, which is ideal for battery-powered devices.
  • Automatic Power-Down: The ADS1100A7IDBVR automatically powers down after conversion, significantly reducing power usage during idle periods.

Applications

The ADS1100A7IDBVR is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Instrumentation
  • Battery Monitoring
  • Temperature Measurement with RTDs or Thermocouples
  • Pressure Sensing
  • Weight Scales
  • Factory Automation and Process Controls

Overall, the ADS1100A7IDBVR from Texas Instruments stands out for its precision, ease of use, and power efficiency, making it an excellent choice for engineers and designers looking to integrate high-quality ADC functionality into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1145 $51.1450
24+ $4.1965 $100.7160
37+ $4.0653 $150.4161
51+ $3.9342 $200.6442
66+ $3.8031 $251.0046
88+ $3.4096 $300.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess