EN
  • EN
  • DE

2PC4617Q

Part No 2PC4617Q
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description NPN general purpose transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124308-2PC4617Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PC4617Q CAD Model

Description

The 2PC4617Q is a high-quality, general-purpose NPN transistor from NXP Semiconductors, designed for a wide array of applications within the electronics industry. This versatile component is essential for engineers and designers who require reliable and efficient switching or amplification in their circuits.

Key Features

  • Transistor Type: The 2PC4617Q is an NPN (Negative-Positive-Negative) bipolar junction transistor (BJT), which is commonly used for current control and amplification purposes.
  • High Current Gain: This transistor offers a high current gain (hFE), which makes it suitable for applications requiring high amplification of the input signal.
  • Low Voltage Operation: Designed to operate at low voltages, it is ideal for use in portable and battery-powered devices where power conservation is critical.
  • Compact SMD Package: The 2PC4617Q comes in a small SMD (Surface-Mount Device) package, allowing for a more compact design and efficient use of PCB (Printed Circuit Board) space.

Applications

This NPN transistor can be used in a variety of electronic circuits and applications, including but not limited to:

  • Switching circuits
  • Amplifier circuits
  • Signal processing
  • Audio devices
  • Power management systems
  • Consumer electronics

Technical Specifications

The 2PC4617Q transistor is characterized by the following specifications:

  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 150mA
  • DC Current Gain (hFE): 100 to 600
  • Transition Frequency (fT): 250MHz

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 2PC4617Q is no exception. It is built to meet the rigorous standards of the electronics industry, ensuring stable performance and a long operational life for the applications it is used in.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8743 $77.6229
6+ $21.2312 $127.3872
9+ $20.5671 $185.1039
12+ $19.9041 $238.8492
16+ $19.2400 $307.8400
21+ $17.2499 $362.2479
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess