EN
  • EN
  • DE

2PB709ASL

Part No 2PB709ASL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 45 V, 100 mA PNP general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124298-2PB709ASL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB709ASL CAD Model

Description

The NXP 2PB709ASL is a high-performance PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is a staple in electronic circuits due to its reliable performance and compact SOT23 plastic package, making it suitable for automated surface-mount assembly processes.

Key Features

  • Low VCEsat: The transistor offers low collector-emitter saturation voltage, which enhances efficiency by minimizing voltage drops and power dissipation during switching operations.
  • High Current Gain: With its high current gain (hFE), the 2PB709ASL can amplify weak input signals into stronger output currents, making it ideal for various amplification tasks.
  • Fast Switching Speeds: Engineered for rapid transitions between on and off states, this transistor is well-suited for high-speed switching applications.
  • Robust Thermal Performance: The device can handle continuous collector currents up to 500 mA, with excellent thermal properties that ensure stable operation over a wide range of temperatures.

Applications

The NXP 2PB709ASL is a highly adaptable component that can be used in a multitude of electronic circuits. Some of its common applications include:

  • Signal processing
  • Power management circuits
  • Linear amplification stages
  • Switching regulators
  • Driver stages in audio amplifiers
  • Control systems

Specifications

Parameter Value
Package SOT23
Collector-Emitter Voltage (VCEO) -45 V
Collector Current (IC) -500 mA
Power Dissipation (PD) 300 mW
Operating Temperature Range -55 °C to +150 °C

The NXP 2PB709ASL is a testament to NXP's commitment to providing high-quality semiconductor solutions. Whether for industrial, commercial, or consumer applications, this transistor offers a blend of performance, efficiency, and reliability that engineers and designers can depend on.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess