EN
  • EN
  • DE

27C51220A

Part No 27C51220A
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036265-27C51220A
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 27C51220A CAD Model

Description

NXP 27C51220A EEPROM

The NXP 27C51220A is a high-performance, 512 Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip that offers a versatile storage solution for a wide range of applications. This EEPROM device is designed to provide a reliable and efficient way to store data that must be preserved during power loss or when non-volatile memory is required.

Key Features

  • Memory Size: The 27C51220A comes with a memory capacity of 512 Kbits, which is sufficient for storing boot code, configuration parameters, or small application codes.
  • Access Time: It boasts a fast access time, allowing for quick read operations which are crucial for performance-critical applications.
  • Programming Voltage: The chip supports a programming voltage that is compatible with industry standards, ensuring easy integration into various system designs.
  • Endurance: With high endurance levels, the 27C51220A can withstand a significant number of write cycles, making it suitable for applications that require frequent data updates.
  • Data Retention: It offers excellent data retention capabilities, ensuring that data is preserved for an extended period even without power.
  • Package: The device is available in a convenient package that is easy to mount on a wide range of printed circuit boards (PCBs).

Applications

The versatility of the NXP 27C51220A makes it ideal for use in various applications, including:

  • Embedded systems that require a reliable non-volatile memory solution.
  • Consumer electronics where configuration data or user preferences need to be stored persistently.
  • Industrial control systems that require robust data storage under harsh conditions.
  • Automotive applications where long-term data retention and endurance are critical.
  • Telecommunications equipment for storing firmware and configuration settings.

The NXP 27C51220A EEPROM is a testament to NXP's commitment to providing advanced memory solutions that meet the needs of modern electronic systems. Its combination of speed, reliability, and capacity makes it a top choice for developers and engineers looking for a non-volatile memory component that they can depend on.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess