EN
  • EN
  • DE

22NF=0.022MF 100V

Part No 22NF=0.022MF 100V
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224212-22NF=0.022MF 100V
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22NF=0.022MF 100V CAD Model

Description

Product Overview: 22NF=0.022MF 100V Capacitor by NXP

The 22NF (also known as 0.022MF or 22,000 pF) 100V capacitor by NXP Semiconductors is a high-quality electronic component designed for a wide range of applications. This capacitor is a fundamental part of electronic circuits, providing stable capacitance and reliable performance under various operating conditions. NXP's commitment to excellence ensures that this capacitor meets the stringent requirements of the electronics industry.

Key Features

  • Capacitance Value: With a capacitance of 22NF (0.022 microfarads), this capacitor is suitable for filtering, timing, coupling, and decoupling applications in electronic circuits.
  • Voltage Rating: Rated at 100 volts, this capacitor can withstand high-voltage environments, making it ideal for use in power supply circuits and other high-voltage applications.
  • Stability and Reliability: NXP's capacitors are known for their stability and reliability over time, which is crucial for maintaining the performance and longevity of electronic systems.
  • Compact Form Factor: The small size of the capacitor allows for its integration into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: This capacitor is designed to operate effectively over a broad range of temperatures, ensuring consistent performance in varying environmental conditions.
  • Lead Configuration: The leads are configured for easy mounting on printed circuit boards (PCBs), facilitating simple incorporation into both prototype and production designs.

Applications

The 22NF=0.022MF 100V capacitor from NXP is versatile and can be used in various applications, including:

  • Power supply filters
  • Audio and video equipment
  • Signal processing circuits
  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems

Quality Assurance

NXP Semiconductors is committed to delivering high-quality components that comply with industry standards. This capacitor has undergone rigorous testing to ensure it meets NXP's quality criteria, providing designers and engineers with a dependable solution for their electronic designs.

Whether you're working on a commercial product, an industrial system, or a bespoke project, the 22NF=0.022MF 100V capacitor from NXP is an excellent choice for a reliable and efficient capacitance solution.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess