EN
  • EN
  • DE

1PS79SB40/DG

Part No 1PS79SB40/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 0.12A Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150183-1PS79SB40/DG
Popularity Low
Supply and Demand Status Limited
Family Name 1PS79SB40
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS79SB40/DG CAD Model

Description

The 1PS79SB40/DG is a high-performance Schottky diode manufactured by NXP Semiconductors, known for its efficiency and reliability in a wide range of applications. This diode is designed to offer low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency rectification and power regulation in electronic circuits.

Key Features

  • Low Forward Voltage Drop: The 1PS79SB40/DG provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in power supply operations.
  • High Switching Speed: With its fast switching action, this diode is perfectly suited for high-frequency applications where rapid transitions are crucial.
  • Low Capacitance: The device features a low capacitance design, which minimizes charge storage and enhances the overall speed of the diode.
  • Surface-Mount Package: The diode comes in a small SOD323 (SC-76) surface-mount package, which is ideal for compact PCB layouts and space-constrained applications.

Applications

The 1PS79SB40/DG Schottky diode is widely used in various electronic devices and systems, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • High-frequency rectification
  • Power management applications

Specifications

Parameter Value Package SOD323 (SC-76) Maximum Forward Voltage 390 mV @ 1 mA Maximum Reverse Current 0.5 µA @ 25 V Operating Temperature Range -65°C to +125°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 1PS79SB40/DG Schottky diode is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess