EN
  • EN
  • DE

STPS10L40CG-TR

Part No STPS10L40CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V D2PAK / Rectifier Diode Schottky 40V 10A Automotive 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 530mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 795775-STPS10L40CG-TR
Popularity Medium
Supply and Demand Status Balance
Family Name STPS10L40CG
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS10L40CG-TR CAD Model

Description

The STPS10L40CG-TR from STMicroelectronics is a high-performance Schottky rectifier, designed for applications requiring low voltage drop and high efficiency. This product is a testament to STMicroelectronics' commitment to providing state-of-the-art power conversion solutions for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The STPS10L40CG-TR boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device, making it ideal for high-frequency operations.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, this rectifier can sustain reliable performance even under extreme conditions.
  • High Surge Current Capability: This device is capable of handling high surge currents, offering robust protection against transient events.
  • Low Leakage Current: The low reverse leakage current of the STPS10L40CG-TR ensures minimal power loss when the diode is in the reverse-bias state, contributing to overall system efficiency.

Applications

Due to its high efficiency and reliability, the STPS10L40CG-TR is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in power supplies and converters
  • Reverse battery protection circuits
  • High-frequency rectification circuits

Product Specifications

The STPS10L40CG-TR is available in a D2PAK (TO-263) package, which is designed for optimal thermal performance and space-saving on the PCB. It features a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 10A, making it an excellent choice for medium power applications.

Quality and Reliability

STMicroelectronics ensures that the STPS10L40CG-TR meets the highest quality and reliability standards. The device is RoHS compliant and adheres to the stringent international quality standards for electronic components. Customers can rely on this Schottky rectifier to deliver consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7405 $51.8350
165+ $0.6076 $100.2540
255+ $0.5886 $150.0930
355+ $0.5696 $202.2080
455+ $0.5506 $250.5230
610+ $0.4937 $301.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess