EN
  • EN
  • DE

1PS59SB21

Part No 1PS59SB21
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 40V 0.2A 3-Pin MPAK / Schottky barrier diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150174-1PS59SB21
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS59SB21 CAD Model

Description

The NXP 1PS59SB21 is a high-performance Schottky diode designed to meet the needs of modern compact electronic applications. This diode is well-suited for high-frequency rectification and is commonly used in power management applications, including switch-mode power supplies, converters, and free-wheeling diodes in a variety of electronic devices.

With its low forward voltage drop and fast switching capabilities, the 1PS59SB21 ensures high efficiency and minimizes losses in power conversion processes. This makes it an excellent choice for energy-sensitive designs where battery life and thermal performance are critical considerations.

Key Features:

  • Low Forward Voltage: The diode features a low forward voltage drop, which contributes to reduced power loss and improved system efficiency.
  • High Switching Speed: Fast switching speed of the 1PS59SB21 minimizes switching losses and is ideal for high-frequency applications.
  • Low Capacitance: The device has low junction capacitance, which is beneficial for high-speed circuits and minimizes noise.
  • Surface-Mount Package: This diode comes in a small, surface-mount SOD-323 package, which is suitable for automated assembly processes and helps in saving board space.

Applications:

  • DC-DC converters
  • Power management systems
  • High-frequency rectification
  • Mobile devices
  • Portable electronics

The 1PS59SB21 is manufactured by NXP Semiconductors, a trusted leader in the industry, ensuring high-quality and reliability. Its robust performance and compact form factor make it an excellent choice for designers looking to optimize their power circuitry in space-constrained applications.

For detailed specifications and application notes, engineers and designers should consult the official NXP datasheets and product guides. The 1PS59SB21 is not just a component; it's a solution that can help drive the efficiency and performance of your next electronic design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess