EN
  • EN
  • DE

RIVA128-TM

Part No RIVA128-TM
Manufacturer NVIDIA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 294980-RIVA128-TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIVA128-TM CAD Model

Description

The NVIDIA RIVA 128 TM is a high-performance 2D and 3D graphics accelerator designed for mainstream desktop PCs. It represents a significant advancement in graphics technology, offering enhanced performance and features compared to previous generations. The RIVA 128 TM provides a smooth and responsive visual experience for a wide range of applications.

Applications:

  • Gaming: Ideal for playing early 3D games and enhancing the visual quality of 2D games.
  • Business Applications: Improves the performance of productivity software such as spreadsheets, word processors, and presentation tools.
  • Web Browsing: Enhances the speed and visual clarity of web browsing, particularly with multimedia content.
  • Graphical Design: Suitable for basic graphical design tasks, offering improved performance over integrated graphics solutions of the time.

Features:

  • 128-bit Memory Interface: Enables fast data transfer between the graphics processor and memory, improving overall performance.
  • 4MB SGRAM Memory: Provides sufficient memory for displaying detailed textures and complex scenes.
  • Direct3D and OpenGL Support: Ensures compatibility with a wide range of 3D games and applications.
  • Hardware Triangle Setup Engine: Accelerates the processing of 3D geometry, resulting in smoother and more detailed graphics.
  • Integrated 2D Accelerator: Enhances the performance of 2D graphics operations, such as window management and scrolling.

Benefits:

  • Improved Gaming Performance: Enjoy smoother and more immersive gaming experiences compared to older graphics cards.
  • Enhanced Productivity: Experience faster and more responsive performance in business applications.
  • Better Web Browsing Experience: Load web pages faster and enjoy smoother playback of multimedia content.
  • Increased System Responsiveness: Overall system performance is improved due to the dedicated graphics processing power.
  • Compatibility: Supports a wide range of software and operating systems.

Additional Details:

The RIVA 128 TM operates with a core clock speed of around 100 MHz and supports resolutions up to 1600x1200 at 60Hz refresh rate. It utilizes a 350 nm manufacturing process and connects to the motherboard via the AGP or PCI interface. It supported features like perspective correction, bilinear filtering, and alpha blending, contributing to improved image quality. It was often compared to the ATI Rage Pro in terms of performance and features. The TM version often refers to the tweaked or optimized models. The RIVA 128 TM offered a compelling upgrade for users seeking improved graphics performance without breaking the bank.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess