EN
  • EN
  • DE

09691815141

Part No 09691815141
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET COAXIAL CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coaxial
Contact Type Female Socket
Contact Form Machined
Wire Gauge Coaxial Cable
Contact Termination Crimp and Solder
Contact Finish Gold
Contact Finish Thickness 51.2µin (1.30µm) Inner, 31.5µin (0.80µm) Outer
Termination Finish Gold
Termination Finish Thickness 51.2µin (1.30µm) Inner, 8.00µin (0.203µm) Outer
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622356-09691815141
Ultra Librarian 3D Model Ultra Librarian 09691815141 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
TE Connectivity
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Need more? Email Us
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
HARTING
CONN DSUB SCK 28AWG CRIMP 500PCS / D-Sub Contact Female Socket Palladium-Nickel 24-28 AWG Crimp Stamped
Lowest to $0.2111
HARTING
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB SOCKET 16-20AWG CRIMP
Lowest to $3.2608
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
HARTING
D SUB MIXED FE 10A PL3 SOLD.POWE
Lowest to $7.7152

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess