Products specifications Report Issue?

Categories Isolators
Manufacturer NVE Corp
Packaging Tube/Rail
Status Active
Technology GMR (Giant Magnetoresistive)
Type RS422, RS485
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Data Rate 35Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Rise and Fall Time 8ns, 8ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Case / Package 16-SOIC
Win Source Part Number 141279-IL485WE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL485WE CAD Model

Description

The NVE Corp IL485WE is a medium-popularity electronic component that is available in the market. This product is manufactured by NVE Corp and is supplied by Win Source. The supply and demand status of this product is limited.

  • Technology: GMR (Giant Magnetoresistive)
  • Data Rate: 35Mbps
  • Common Mode Transient Immunity: 20kV/μs
  • Channels: 4
  • Inputs (each side): 2
  • Direction: Unidirectional
  • Propagation Delay: 32ns
  • Isolation Voltage: 2500Vrms
  • Temperature Range: -40°C to 100°C

This product is an isolator that features GMR (Giant Magnetoresistive) technology and is suitable for use in various electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8645ET-IS
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $59.2337
ECAD model for ADUM3400TRWZ-EP
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Need more? Email Us
ECAD model for ADUM3470CRSZ
Analog Devices Inc.
Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Lowest to $3.3302
ECAD model for ADUM1401WSRWZ
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8621BT-IS
Texas Instruments
DGTL ISOLTR 5.7KV 3CH GP 16-SOIC
Lowest to $8.9733
ECAD model for ISO7831FDW
Texas Instruments
HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Need more? Email Us
ECAD model for ISO7230MDWRG4
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
ECAD model for SI8720BC-A-IP
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930AASE+

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0311 $63.0933
7+ $17.2564 $120.7948
11+ $16.7171 $183.8881
14+ $16.1778 $226.4892
18+ $15.6386 $281.4948
24+ $14.0208 $336.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention