Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5.5Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting SMD (SMT)
Dimension 0.102" L x 0.053" W (2.60mm x 1.35mm)
Height (Max) 0.020" (0.50mm)
Package / Case 10-UFQFN
Base Product Number ECMF4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-17096-1,497-17096-2,497-17096-6,-1138-ECMF4-2450A17M10CT,-1138-ECMF4-2450A17M10TR,-1138-ECMF4-2450A17M10DKR
Standard Package 3,000
Win Source Part Number 962587-ECMF4-2450A17M10
Ultra Librarian 3D Model Ultra Librarian ECMF4-2450A17M10 CAD Model

Description

The ECMF4-2450A17M10 from STMicroelectronics is a state-of-the-art integrated common mode filter with ESD protection, designed to suppress EMI/RFI common mode noise on high-speed differential serial buses. This component is a perfect fit for applications that require data line protection and noise reduction, such as USB 2.0, HDMI, and LVDS interfaces.

Key Features

  • High Integration: Combines a common mode filter and ESD protection in a single package, reducing PCB space requirements and simplifying design.
  • Superior ESD Protection: Offers very high ESD protection levels, up to 15 kV (air discharge) and 8 kV (contact discharge) based on the IEC61000-4-2 standard, ensuring the safety and longevity of your end product.
  • High Cut-off Frequency: Features a high differential bandwidth with a cut-off frequency of 2450 MHz, ensuring signal integrity for high-speed interfaces without compromising data rates.
  • Low Insertion Loss: Minimizes signal attenuation thanks to its low insertion loss, preserving signal strength and quality over longer distances.
  • Large Differential Mode Bandwidth: Supports high-speed data transmission with a large differential mode bandwidth, making it ideal for fast communication protocols.
  • Compact Footprint: The ECMF4-2450A17M10 comes in a compact 1.7mm x 1.0mm package, which is highly suited for space-constrained applications.

Applications

The ECMF4-2450A17M10 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones, Tablets, and Portable Devices
  • High-speed Data Lines for USB 2.0 Interfaces
  • Consumer Electronics with HDMI Ports
  • Display Interfaces like LVDS
  • Any Application Requiring Protection and Noise Suppression for Differential Data Lines

With its combination of high-speed data line protection and noise suppression capabilities, the ECMF4-2450A17M10 from STMicroelectronics represents a robust solution for designers looking to enhance the performance and reliability of their digital interface applications.

You May Also Be Interested in

Traco Power
CMC 470UH 1A 2LN SMD
Need more? Email Us
ECAD model for TCK-090
TE Connectivity
CMC 640UH 25A 2LN TH
Need more? Email Us
ECAD model for RB6522-25-0M6
Bourns Inc.
CMC,3.2X2.5X2.5MM,22UH,80V,0.25A / 22 µH 2 Line Common Mode Choke Surface Mount 1.1 kOhms 250mA DCR 500mOhm
Lowest to $0.7702
ECAD model for SRF3225TAC-220Y
Wurth Electronics Inc
CMC 18MH 300MA 2LN TH
Need more? Email Us
ECAD model for 744861180
TE Connectivity
CMC 1.5MH 16A 3LN TH
Need more? Email Us
ECAD model for RD6137-16-1M5
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B
Wurth Electronics Inc
CMC 12MH 1.2A 2LN TH
Need more? Email Us
ECAD model for 7446221012
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
TE Connectivity
CMC 1.3MH 16A 3LN TH
Need more? Email Us
ECAD model for RB8532-16-1M3

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7104 $67.4880
225+ $0.5831 $131.1975
345+ $0.5648 $194.8560
475+ $0.5466 $259.6350
615+ $0.5283 $324.9045
820+ $0.4738 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention