EN
  • EN
  • DE

W83L771AWG TR

Part No W83L771AWG TR
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel package
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, -40°C ~ 127°C
Accuracy ±3°C(Maximum)
Topology ADC, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 766165-W83L771AWG TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83L771AWG TR CAD Model

Description

The W83L771AWG TR from Nuvoton Technology Corporation of America is a temperature monitoring system (sensor) integrated circuit.

  • Output Type: SMBus
  • Operating Supply Voltage: 2.97 V to 3.63 V
  • Accuracy: ±3°C (maximum)
  • Sensing Temperature Range: -40°C to 125°C and -40°C to 127°C
  • Package: Reel
  • Packaging: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Mounting: SMD
  • Topology: ADC and register bank
  • Monitors: Internal and external sensors
  • Output Alarm: Yes
  • Output Fan: No

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess