EN
  • EN
  • DE

W83627THF-AW

Part No W83627THF-AW
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410212-W83627THF-AW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627THF-AW CAD Model

Description

The W83627THF-AW is a highly integrated Super I/O chip manufactured by Nuvoton Technology Corporation of America. This chip is designed to provide essential input/output functions for desktop and embedded systems, contributing to system management, hardware monitoring, and legacy peripheral support.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboards
  • Legacy System Integration

Features

  • Super I/O Functionality: Integrates common I/O interfaces, including serial ports, parallel ports, and floppy disk controller, reducing the number of discrete components required on the motherboard.
  • Hardware Monitoring: Provides real-time monitoring of system voltages, fan speeds, and temperatures, allowing for proactive system management and failure prevention.
  • Fan Control: Offers flexible fan control options, enabling optimized cooling performance and reduced noise levels.
  • Legacy Peripheral Support: Includes support for legacy peripherals like floppy drives and serial/parallel ports, ensuring compatibility with older hardware and software.
  • Serial Ports: Features multiple serial ports (UARTs) for communication with serial devices such as modems, printers, and other peripherals.
  • Parallel Port: Supports a standard parallel port for connecting printers and other parallel devices.
  • Floppy Disk Controller: Includes a floppy disk controller for reading and writing data to floppy disks.
  • Keyboard and Mouse Interface: Integrates keyboard and mouse interface.
  • Power Management: Supports various power management features, enabling efficient power consumption and reduced energy costs.

Benefits

  • Reduced System Cost: By integrating multiple I/O functions into a single chip, the W83627THF-AW helps reduce the overall system cost.
  • Improved System Reliability: Hardware monitoring capabilities enable proactive system management and failure prevention, improving system reliability.
  • Optimized Cooling Performance: Flexible fan control options allow for optimized cooling performance and reduced noise levels.
  • Legacy Compatibility: Support for legacy peripherals ensures compatibility with older hardware and software.
  • Simplified System Design: Integration of multiple I/O functions simplifies system design and reduces the number of components required on the motherboard.

Additional Details

The W83627THF-AW typically communicates with the system’s chipset via the LPC (Low Pin Count) bus. It requires appropriate driver support to function correctly within the operating system. The chip's configuration is often handled through the system BIOS. Detailed technical specifications, including voltage requirements, operating temperatures, and pinout diagrams, are available in the official datasheet provided by Nuvoton.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess