EN
  • EN
  • DE

SFR4310E1MAE40

Part No SFR4310E1MAE40
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40MHZ / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number SFR43
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 814203-SFR4310E1MAE40
Ultra Librarian 3D Model Ultra Librarian SFR4310E1MAE40 CAD Model

Description

The NXP SFR4310E1MAE40 is a high-performance, automotive-grade microcontroller designed to cater to the rigorous demands of modern vehicle electronics. This state-of-the-art product is part of NXP's S32K product line, which is renowned for its robustness, reliability, and cutting-edge features tailored for automotive applications.

Key Features

  • Advanced ARM Cortex Architecture: At the heart of the SFR4310E1MAE40 is an ARM Cortex-M4F processor, which provides a perfect balance between power efficiency and processing capability, making it ideal for complex automotive control tasks.
  • Memory and Storage: The device comes equipped with a generous amount of memory, including Flash and RAM, to support a wide range of applications and complex software stacks.
  • Enhanced Security: With the increasing need for cybersecurity in automotive systems, the SFR4310E1MAE40 features advanced security protocols and hardware-based cryptographic acceleration to protect against unauthorized access and ensure secure data handling.
  • Rich Set of Peripherals: The microcontroller offers a comprehensive suite of peripherals, including multiple communication interfaces like CAN, LIN, and SPI, which are essential for in-vehicle networking and communication with other modules.
  • High-Temperature Operation: Designed to withstand the harsh conditions of the automotive environment, the SFR4310E1MAE40 operates reliably over a wide temperature range, ensuring consistent performance even under extreme conditions.

Applications

The versatility of the NXP SFR4310E1MAE40 makes it suitable for a broad spectrum of automotive applications. It is particularly well-suited for:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management systems
  • In-vehicle networking
  • Chassis control

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SFR4310E1MAE40 is manufactured in state-of-the-art facilities and undergoes rigorous testing to ensure it meets the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards.

With its robust feature set, the NXP SFR4310E1MAE40 is an excellent choice for automotive manufacturers and suppliers looking to develop sophisticated and secure electronic systems for the vehicles of today and tomorrow.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $205.5971 $205.5971
2+ $184.3284 $368.6568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess