EN
  • EN
  • DE

NUC502BDN

Part No NUC502BDN
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832967-NUC502BDN
Ultra Librarian 3D Model Ultra Librarian NUC502BDN CAD Model

Description

The Nuvoton NUC502BDN is a microcontroller based on the ARM Cortex-M4 core, designed for a wide range of embedded applications that require a balance of performance, low power consumption, and integrated peripherals. This microcontroller is well-suited for applications demanding higher processing power than Cortex-M0 based devices, while still maintaining energy efficiency.

Applications

  • Industrial automation
  • Motor control
  • Home automation
  • IoT (Internet of Things) devices
  • Wearable electronics

Features

  • ARM Cortex-M4 core with DSP extensions
  • Up to 128 KB of Flash memory and 16 KB of SRAM
  • Integrated USB interface
  • Multiple timers and PWM generators
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Multiple communication interfaces (UART, SPI, I2C)

Benefits

  • Enhanced processing capabilities for complex algorithms
  • Low power consumption for extended battery life
  • Integrated USB interface for easy connectivity
  • Extensive set of peripherals reduces external component count
  • Robust communication interfaces for versatile applications

Additional Details

The NUC502BDN microcontroller typically operates at clock speeds up to 72 MHz. The integrated USB interface supports both device and host modes, enabling it to act as a USB peripheral or to control other USB devices. The on-chip ADC and DAC provide analog signal processing capabilities, while the timers and PWM generators support precise timing and control. The microcontroller is available in various package options, including QFN and LQFP, to accommodate different PCB layout requirements.

The NUC502BDN is supported by Nuvoton's development tools, including an IDE, compiler, and debugger, which facilitate software development and debugging. It also features power management capabilities, such as sleep modes, to minimize energy consumption in low-activity states. These features make it well suited for battery-powered and energy-efficient applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6408 $60.3304
31+ $3.8080 $118.0480
47+ $3.6891 $173.3877
65+ $3.5701 $232.0565
84+ $3.4511 $289.8924
112+ $3.0942 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess